Texas Instruments SE555 Precision Timer SE555DRG4

Description
Precision Timer 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Precision Timer 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE555 Precision Timer - SE555DRG4 - Texas Instruments
Dallas, TX, United States
SE555 Precision Timer
SE555DRG4
SE555 Precision Timer SE555DRG4
Precision Timer 8-SOIC -55 to 125

Precision Timer 8-SOIC -55 to 125

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DRG4 - 1247635-SE555DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DRG4
1247635-SE555DRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DRG4 1247635-SE555DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1247635-SE555DRG4 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 100kHz Operating Supply Voltage: 4.5 V ~ 18 V Family Name: SE555 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SE555D; SE555DT; TS555CD; Introduction Date: May 12, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1247635-SE555DRG4
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 100kHz
Operating Supply Voltage: 4.5 V ~ 18 V
Family Name: SE555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SE555D; SE555DT; TS555CD;
Introduction Date: May 12, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - 296-41385-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-41385-6-ND
Programmable Timers and Oscillators 296-41385-6-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-41385-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-41385-2-ND
Programmable Timers and Oscillators 296-41385-2-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
689-SE555DRG4
SOIC Clock and Timing IC 689-SE555DRG4
Precision timer for -55 to 125C operation 8-SOIC -55 to 125 Product overview: SE555DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SE555DRG4 can be used for catalog matching and distributor lookup.

Precision timer for -55 to 125C operation 8-SOIC -55 to 125 Product overview: SE555DRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SE555DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SE555DRG4 - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SE555DRG4
Programmable Timers and Oscillators SE555DRG4
IC OSC SGL TIMER 100KHZ 8-SOIC

IC OSC SGL TIMER 100KHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number SE555DRG4 1247635-SE555DRG4 296-41385-6-ND 689-SE555DRG4 SE555DRG4
Product Name SE555 Precision Timer Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DRG4 Programmable Timers and Oscillators SOIC Clock and Timing IC Programmable Timers and Oscillators
Package Type PDIP,SOIC Surface Mount Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TPL5000 Nano Power Programmable Timer with Watchdog Functionality - TPL5000DGSR - Texas Instruments
Specs
Package Type VSSOP
Supply Voltage 1.8 to 5 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Dual DIP Clock and Timing IC - 689-LM556J - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MDRG4 - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details