Single Precision Timer 8-SO 0 to 70
Timer IC, 1-Ch, 16V, 100kHz, SOP, Surface Mount Product overview: NE555PSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100kHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16V, 100kHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555PSR can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SO
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SO
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 025202-NE555PSR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
100kHz SOIC-8-208mil Timers / Clock Oscillators ROHS
IC OSC SINGLE TIMER 100KHZ 8SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | NE555PSR | 689-NE555PSR | 296-6502-6-ND | 025202-NE555PSR | NE555PSR | NE555PSR |
| Product Name | NE555 Single Precision Timer | SMD 16V 100kHz Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PSR | RTC/Clock Chip >> Timers / Clock Oscillators | Programmable Timers and Oscillators |
| Package Type | PDIP,SO,SOIC,TSSOP | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Surface Mount; 8-SO | SOIC | Surface Mount; Surface Mount |