The TLC555M is a CMOS monolithic timing circuit designed for precision timing, pulse generation, and time delay applications. It is available in a 20-pin LCCC package measuring 8.89mm × 8.89mm. The device operates from a single supply voltage of 2V to 15V, with a typical power consumption of 1mW at 5V. The output can sink 100mA typical and source 10mA typical, with rail-to-rail CMOS-compatible swing. It is functionally interchangeable with the NE555, maintains the same pinout, and supports operation up to 2MHz. The part meets automotive qualification standards and is rated for a temperature range of -55°C to 125°C.
Low Power LinCMOS<TM> Timer 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Timers |
| Product Number | 5962-89503012A |
| Product Name | TLC555M Low Power LinCMOS<TM> Timer |
| Package Type | CDIP,LCCC |