Nano Power Programmable Timer with Power Gating Functionality 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 937251-TPL5100DGSR
Operating Temperature Range: -40°C ~ 105°C
Features: Programmable Timer IC - 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPL5100
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42648-2, 296-TPL5100DGSRTR, 296-TPL5100DGSRDKR, 296-42648-1, TPL5100DGSR-ND, 296-42648-6-ND, 296-42648-6, -296-42648-1-ND, 296-42648-2-ND, 296-42648-1-ND, 296-TPL5100DGSRCT
Programmable Timer IC 10-VSSOP
Programmable Timer IC 10-VSSOP
Programmable Timer IC 10-VSSOP
Programmable Timer Single 10-Pin VSSOP T/R Product overview: TPL5100DGSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5100DGSR can be used for catalog matching and distributor lookup.
IC OSC PROG TIMER 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TPL5100DGSR | 937251-TPL5100DGSR | 296-TPL5100DGSRCT-ND | 689-TPL5100DGSR | TPL5100DGSR |
| Product Name | TPL5100 Nano Power Programmable Timer with Power Gating Functionality | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5100DGSR | Programmable Timers and Oscillators | Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | VSSOP | Surface Mount; 10-VSSOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount; Surface Mount |