Texas Instruments MM5483 Liquid Crystal Display Driver MM5483N/NOPB

Description
Liquid Crystal Display Driver 40-PDIP -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Driver 40-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5483 Liquid Crystal Display Driver - MM5483N/NOPB - Texas Instruments
Dallas, TX, United States
MM5483 Liquid Crystal Display Driver
MM5483N/NOPB
MM5483 Liquid Crystal Display Driver MM5483N/NOPB
Liquid Crystal Display Driver 40-PDIP -40 to 85

Liquid Crystal Display Driver 40-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5483N/NOPB - 134694-MM5483N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5483N/NOPB
134694-MM5483N/NOPB
PMIC - PMIC - Display Drivers - MM5483N/NOPB 134694-MM5483N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134694-MM5483N/NOPB Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-DIP Supply Voltage - Operating: 3 V to 10 V

Manufacturer: Texas Instruments
Win Source Part Number: 134694-MM5483N/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-DIP
Supply Voltage - Operating: 3 V to 10 V

Buy Now Datasheet
Display Drivers - MM5483N/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5483N/NOPB-ND
Display Drivers MM5483N/NOPB-ND
LCD Driver 40-DIP

LCD Driver 40-DIP

Buy Now Datasheet
Display Drivers - MM5483N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5483N/NOPB
Display Drivers MM5483N/NOPB
LCD Driver 40-DIP

LCD Driver 40-DIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5483N/NOPB 134694-MM5483N/NOPB MM5483N/NOPB-ND MM5483N/NOPB
Product Name MM5483 Liquid Crystal Display Driver PMIC - PMIC - Display Drivers - MM5483N/NOPB Display Drivers Display Drivers
Device Type MM5483 Liquid Crystal Display Driver LCD Driver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details