Texas Instruments GD75232 Multiple RS-232 Drivers And Receivers GD75232DW

Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GD75232 Multiple RS-232 Drivers And Receivers - GD75232DW - Texas Instruments
Dallas, TX, United States
GD75232 Multiple RS-232 Drivers And Receivers
GD75232DW
GD75232 Multiple RS-232 Drivers And Receivers GD75232DW
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Buy Now Datasheet
 - GD75232DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - GD75232DW - 1040923-GD75232DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GD75232DW
1040923-GD75232DW
Interface - Interface - Drivers, Receivers, Transceivers - GD75232DW 1040923-GD75232DW
Manufacturer: Texas Instruments Win Source Part Number: 1040923-GD75232DW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V, ±7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1040923-GD75232DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-GD75232DW
SOIC Interface Transceiver IC 710-GD75232DW
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 Product overview: GD75232DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232DW can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 Product overview: GD75232DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
GD75232DW
RS-232 Interface IC GD75232DW
RS-232 Interface IC Mult RS232 Driver

RS-232 Interface IC Mult RS232 Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number GD75232DW GD75232DW 1040923-GD75232DW 710-GD75232DW GD75232DW
Product Name GD75232 Multiple RS-232 Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - GD75232DW SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

ISO3088 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3088DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
6 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS36276 FailSafe Multipoint Transceiver - DS36276MX - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers