Texas Instruments MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX222IDWRG4

Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85
Request a Quote
Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX222 is a 5-V dual RS-232 line driver/receiver designed for reliable communication in battery-powered systems and portable devices. It features ±15 kV ESD protection on all pins, ensuring robust performance in environments susceptible to electrical discharge. The device complies with TIA/EIA-232-F and ITU v.28 standards, making it suitable for various asynchronous communication applications. Operating at data signaling rates up to 200 kbit/s, the MAX222 includes two line drivers and two line receivers, along with a dual charge-pump circuit that allows it to function with a single 5-V supply. The device has a low supply current of 4 mA during operation and only 2 µA in shutdown mode, which is advantageous for power-sensitive applications. The MAX222 is available in an 18-SOIC package and operates over a temperature range of -40°C to 85°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The MAX222 is a 5-V dual RS-232 line driver/receiver designed for reliable communication in battery-powered systems and portable devices. It features ±15 kV ESD protection on all pins, ensuring robust performance in environments susceptible to electrical discharge. The device complies with TIA/EIA-232-F and ITU v.28 standards, making it suitable for various asynchronous communication applications. Operating at data signaling rates up to 200 kbit/s, the MAX222 includes two line drivers and two line receivers, along with a dual charge-pump circuit that allows it to function with a single 5-V supply. The device has a low supply current of 4 mA during operation and only 2 µA in shutdown mode, which is advantageous for power-sensitive applications. The MAX222 is available in an 18-SOIC package and operates over a temperature range of -40°C to 85°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222IDWRG4 - Texas Instruments
Dallas, TX, United States
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
MAX222IDWRG4
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX222IDWRG4
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual -15 kV SOIC Interface Transceiver IC
710-MAX222IDWRG4
Dual -15 kV SOIC Interface Transceiver IC 710-MAX222IDWRG4
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85 Product overview: MAX222IDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222IDWRG4 can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85 Product overview: MAX222IDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222IDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX222IDWRG4 - 1212667-MAX222IDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX222IDWRG4
1212667-MAX222IDWRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX222IDWRG4 1212667-MAX222IDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1212667-MAX222IDWRG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 200kbps Family Name: MAX222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): MAX222MWN/PR; MAX222MWN/PR+; LT1080CSW; Introduction Date: February 01, 2006 Country of Origin: Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1212667-MAX222IDWRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Family Name: MAX222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): MAX222MWN/PR; MAX222MWN/PR+; LT1080CSW;
Introduction Date: February 01, 2006
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX222IDWRG4
RS-232 Interface IC MAX222IDWRG4
RS-232 Interface IC 5V Dual Line Driver/Receiver

RS-232 Interface IC 5V Dual Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX222IDWRG4 710-MAX222IDWRG4 1212667-MAX222IDWRG4 MAX222IDWRG4
Product Name MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection Dual -15 kV SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX222IDWRG4 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

 - LMS485IMX - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP8
View Details
4 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CN - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details