The MAX222 is a 5-V dual RS-232 line driver and receiver designed for asynchronous communication applications. It features ±15 kV ESD protection on all pins, ensuring robust performance in environments susceptible to electrical discharge. The device operates from a single 5-V supply and supports data signaling rates up to 200 kbit/s, making it suitable for battery-powered systems, PDAs, laptops, and other handheld devices. The MAX222 includes two line drivers and two line receivers, along with a dual charge-pump circuit that requires only four external capacitors (0.1 µF each) for operation. It has a low supply current of 4 to 10 mA during active operation and only 2 µA in shutdown mode, which enhances power efficiency. The device meets or exceeds TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with existing RS-232 systems. The operating temperature range for the MAX222CDWRG4 is from 0°C to 70°C, making it suitable for a variety of applications.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1212663-MAX222CDWRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Family Name: MAX222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): MAX222MWN/PR; MAX222MWN/PR+; ADM222AR-REEL;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70 Product overview: MAX222CDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222CDWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX222CDWRG4 | 1212663-MAX222CDWRG4 | 710-MAX222CDWRG4 |
| Product Name | MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX222CDWRG4 | Dual -15 kV SOIC Interface Transceiver IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |