The AM26LV31 is a quadruple differential line driver designed for high-speed balanced-bus transmission up to 32 MHz, operating from a single 3.3 V supply. It features 3-state outputs, ±30 mA drive current, 8 ns typical propagation delay, and 3 ns typical rise and fall times. The AM26LV31CDR variant is housed in a 16-pin SOIC package measuring 9.9 mm × 6 mm and is characterized for operation from 0°C to 70°C. The device accepts 5 V logic inputs with a 3.3 V supply and includes active-high enable functionality. Output short-circuit protection and high output impedance in power-off mode are integrated. It complies with TIA/EIA-422-B and ITU V.11 standards and is pin-compatible with AM26C31 and AM26LS31 families.
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 009665-AM26LV31CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: AM26LV31CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CDR can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16SOIC
Driver 4/0 SOP-16 RS-485/RS-422 ICs ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV31CDR | 009665-AM26LV31CDR | 710-AM26LV31CDR | AM26LV31CDR | AM26LV31CDR |
| Product Name | AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CDR | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | UART |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 10000 kbps |