Texas Instruments DS89C386 Twelve Channel CMOS Differential Line Receiver DS89C386TMEA

Description
Twelve Channel CMOS Differential Line Receiver 48-SSOP -40 to 85
Request a Quote Datasheet
Description
Twelve Channel CMOS Differential Line Receiver 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS89C386 Twelve Channel CMOS Differential Line Receiver - DS89C386TMEA - Texas Instruments
Dallas, TX, United States
DS89C386 Twelve Channel CMOS Differential Line Receiver
DS89C386TMEA
DS89C386 Twelve Channel CMOS Differential Line Receiver DS89C386TMEA
Twelve Channel CMOS Differential Line Receiver 48-SSOP -40 to 85

Twelve Channel CMOS Differential Line Receiver 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS89C386TMEA
Interface Transceiver IC 710-DS89C386TMEA
IC RECEIVER 0/12 48SSOP Product overview: DS89C386TMEA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C386TMEA can be used for catalog matching and distributor lookup.

IC RECEIVER 0/12 48SSOP Product overview: DS89C386TMEA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C386TMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS89C386TMEA - 1169517-DS89C386TMEA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS89C386TMEA
1169517-DS89C386TMEA
Interface - Interface - Drivers, Receivers, Transceivers - DS89C386TMEA 1169517-DS89C386TMEA
Manufacturer: Texas Instruments Win Source Part Number: 1169517-DS89C386TMEA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169517-DS89C386TMEA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - DS89C386TMEA - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS89C386TMEA
Drivers, Receivers, Transceivers DS89C386TMEA
LINE RECEIVER, 12 FUNC, 12 RCVR,

LINE RECEIVER, 12 FUNC, 12 RCVR,

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS89C386TMEA 710-DS89C386TMEA 1169517-DS89C386TMEA DS89C386TMEA
Product Name DS89C386 Twelve Channel CMOS Differential Line Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS89C386TMEA Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver
# of Tx 0 #
# of Rx 12 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C237WMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 120 kbps
View Details
2 suppliers
DS3695 Multipoint RS-485/RS-422 Transceivers - DS3695N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-DS14C89ATN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
3 suppliers