The AM26LS32ACN is a quadruple differential line receiver in a 16-pin PDIP package measuring 19.3 mm × 9.4 mm, designed for balanced and unbalanced digital data transmission over a single 5-V supply. It meets or exceeds ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards with a ±7-V common-mode range and ±200-mV sensitivity. The device features 3-state outputs, input hysteresis of 50 mV typical, input impedance of 12 kΩ minimum, and fail-safe operation with open inputs. It is characterized for operation from 0°C to 70°C.
Quadruple Differential Line Receivers 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 009663-AM26LS32ACN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: AM26LS32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX3096CPE; MAX3096EPE; AM26LS32PC;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quad RS-422/RS-423 Receiver IC, 10Mbps, 5V, 4-Ch, PDIP Product overview: AM26LS32ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACN can be used for catalog matching and distributor lookup.
Texas Instruments AM26LS32ACN
Texas Instruments AM26LS32ACN
Texas Instruments AM26LS32ACN
IC RECEIVER 0/4 16DIP
DIFF RECEIVER, QUAD RS422 / RS423, 16DIP; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32ACN | 009663-AM26LS32ACN | 710-AM26LS32ACN | 443299P | 443299 | AM26LS32ACN | 33AH3694 |
| Product Name | AM26LS32AC Quadruple Differential Line Receivers | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACN | Quad 5V Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Drivers, Receivers, Transceivers | Diff Receiver, Quad Rs422 / Rs423, 16Dip; Device Type Texas Instruments |
| Device Type | Receiver | Receiver | Transceiver | Receiver; Line Receiver | Receiver; Line Receiver | Receiver | Receiver |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | ||||||
| # of Rx | 4 # | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |