Texas Instruments MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX208IDWR

Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDWR - Texas Instruments
Dallas, TX, United States
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection
MAX208IDWR
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX208IDWR
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX208IDWR
SOIC Interface Transceiver IC 710-MAX208IDWR
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85 Product overview: MAX208IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208IDWR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85 Product overview: MAX208IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX208IDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDWR - 021320-MAX208IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDWR
021320-MAX208IDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDWR 021320-MAX208IDWR
Manufacturer: Texas Instruments Win Source Part Number: 021320-MAX208IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 021320-MAX208IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX208IDWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX208IDWR
Drivers, Receivers, Transceivers MAX208IDWR
IC TRANSCEIVER FULL 4/4 24SOIC

IC TRANSCEIVER FULL 4/4 24SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX208IDWR
RS-232 Interface IC MAX208IDWR
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX208IDWR 710-MAX208IDWR MAX208IDWR 021320-MAX208IDWR MAX208IDWR MAX208IDWR
Product Name MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDWR Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C88TN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 12.6V
Package Type Tube
View Details
2 suppliers
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Expanders - 933DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
2 suppliers
DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver - DS14C335MSA/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 5 #
View Details
2 suppliers