The GD75232 is a multiple RS-232 driver and receiver integrated circuit designed for interfacing between UART and serial-port connectors in IBM PC/AT and compatible systems. It is available in a 20-pin TSSOP package measuring 6.5mm by 6.4mm, with an operating temperature range of 0°C to 70°C. The device complies with TIA/EIA-232-F and ITU V.28 standards, supports data rates up to 120kbits, and features three drivers and five receivers in a single chip. It is pinout compatible with SN75C185 and SN75185, and meets ESD performance levels per JESD 22: HBM 1500V, CDM 500V, and MM 200V.
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082491-GD75232PW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20
5-V multichannel 120kbps RS-232 line driver/receiver with +/-7.5V output & +/-1.5-kV ESD protection 20-TSSOP 0 to 70 Product overview: GD75232PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -7.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -7.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232PW can be used for catalog matching and distributor lookup.
RS-232 Interface IC Multiple RS-232 Driver and Receiver
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | GD75232PW | 082491-GD75232PW | GD75232PW | 1450639 | 710-GD75232PW | GD75232PW |
| Product Name | GD75232 Multiple RS-232 Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - GD75232PW | Line Interface ICs | -7.5V TSSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||||
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver; Multichannel line transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # | |||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps |