Texas Instruments AM26LV32E-EP Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD AM26LV32EMDREP

Description
Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV32E-EP Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD - AM26LV32EMDREP - Texas Instruments
Dallas, TX, United States
AM26LV32E-EP Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD
AM26LV32EMDREP
AM26LV32E-EP Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD AM26LV32EMDREP
Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD 16-SOIC -55 to 125

Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-AM26LV32EMDREP
Quad 3.3V SOIC Interface Transceiver IC 710-AM26LV32EMDREP
Quad Diff Line Receiver, 3.3V, 16-SOIC, -55 to 125C Product overview: AM26LV32EMDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32EMDREP can be used for catalog matching and distributor lookup.

Quad Diff Line Receiver, 3.3V, 16-SOIC, -55 to 125C Product overview: AM26LV32EMDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32EMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LV32EMDREP
RS-422 Interface IC AM26LV32EMDREP
RS-422 Interface IC EP Quad Diff LineReceiver

RS-422 Interface IC EP Quad Diff LineReceiver

Buy Now Datasheet
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments - 28AH1911 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments
28AH1911
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments 28AH1911
DIFF LINE RECEIVER, RS422, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

DIFF LINE RECEIVER, RS422, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - AM26LV32EMDREP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LV32EMDREP
Drivers, Receivers, Transceivers AM26LV32EMDREP
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV32EMDREP 710-AM26LV32EMDREP AM26LV32EMDREP 28AH1911 AM26LV32EMDREP
Product Name AM26LV32E-EP Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD Quad 3.3V SOIC Interface Transceiver IC RS-422 Interface IC Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 32000 kbps 32000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31INSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31W-QML - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
4 suppliers