Texas Instruments SN54LS123 Retriggerable Monostable Multivibrators M38510/31401BFA

Description
Retriggerable Monostable Multivibrators 16-CFP -55 to 125
Request a Quote
Description
Retriggerable Monostable Multivibrators 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS123 is a retriggerable monostable multivibrator designed for use in various timing applications. It operates over a temperature range of -55°C to 125°C, making it suitable for high-reliability environments. The device features a 16-pin CFP package and is capable of producing a single output pulse of a specified duration in response to an input trigger. The retriggerable capability allows the output pulse duration to be extended if additional triggers are received during the pulse. This product is part of a series that includes several similar devices, providing flexibility in design choices. The SN54LS123 is ideal for applications requiring precise timing control and pulse generation.

Datasheet Summary
Powered by GS/AI

The SN54LS123 is a retriggerable monostable multivibrator designed for use in various timing applications. It operates over a temperature range of -55°C to 125°C, making it suitable for high-reliability environments. The device features a 16-pin CFP package and is capable of producing a single output pulse of a specified duration in response to an input trigger. The retriggerable capability allows the output pulse duration to be extended if additional triggers are received during the pulse. This product is part of a series that includes several similar devices, providing flexibility in design choices. The SN54LS123 is ideal for applications requiring precise timing control and pulse generation.

Suppliers

Company
Product
Description
Supplier Links
SN54LS123 Retriggerable Monostable Multivibrators - M38510/31401BFA - Texas Instruments
Dallas, TX, United States
SN54LS123 Retriggerable Monostable Multivibrators
M38510/31401BFA
SN54LS123 Retriggerable Monostable Multivibrators M38510/31401BFA
Retriggerable Monostable Multivibrators 16-CFP -55 to 125

Retriggerable Monostable Multivibrators 16-CFP -55 to 125

Buy Now Datasheet
Multivibrators - M38510/31401BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
M38510/31401BFA
Multivibrators M38510/31401BFA
Monostable Multivibrator 34 ns 16-CFP

Monostable Multivibrator 34 ns 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
M38510/31401BFA
Integrated Circuits (ICs) - Logic - Multivibrators M38510/31401BFA
RETRIGGERABLE MONOSTABLE MULTIVI

RETRIGGERABLE MONOSTABLE MULTIVI

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number M38510/31401BFA M38510/31401BFA M38510/31401BFA
Product Name SN54LS123 Retriggerable Monostable Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable
Supply Voltage 4.75 4.5 V ~ 5.5 V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96E4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123W - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers