Texas Instruments SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators SN74LV123ATPWRG4Q1

Description
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators - SN74LV123ATPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators
SN74LV123ATPWRG4Q1
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators SN74LV123ATPWRG4Q1
Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Automotive Catalog Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123ATPWRG4Q1 - 784706-SN74LV123ATPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ATPWRG4Q1
784706-SN74LV123ATPWRG4Q1
Logic - Logic - Multivibrators - SN74LV123ATPWRG4Q1 784706-SN74LV123ATPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 784706-SN74LV123ATPW RG4Q1 Series: Automotive, AEC-Q100, 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 10.5ns Family Name: SN74LV123 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74LV123ATELL-E; HD74LV123ATELL; 74LV123PW,112; 74LV123PW,118; Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 784706-SN74LV123ATPWRG4Q1
Series: Automotive, AEC-Q100, 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 10.5ns
Family Name: SN74LV123
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74LV123ATELL-E; HD74LV123ATELL; 74LV123PW,112; 74LV123PW,118;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-23913-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23913-2-ND
Multivibrators 296-23913-2-ND
Monostable Multivibrator 10.5ns 16-TSSOP

Monostable Multivibrator 10.5ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-23913-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23913-1-ND
Multivibrators 296-23913-1-ND
Monostable Multivibrator 10.5ns 16-TSSOP

Monostable Multivibrator 10.5ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-23913-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23913-6-ND
Multivibrators 296-23913-6-ND
Monostable Multivibrator 10.5ns 16-TSSOP

Monostable Multivibrator 10.5ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - SN74LV123ATPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ATPWRG4Q1
Logic - Multivibrators SN74LV123ATPWRG4Q1
IC MULTIVIBRATOR 10.5NS 16TSSOP

IC MULTIVIBRATOR 10.5NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV123ATPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ATPWRG4Q1
Multivibrators SN74LV123ATPWRG4Q1
Monostable Multivibrator 10.5 ns 16-TSSOP

Monostable Multivibrator 10.5 ns 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ATPWRG4Q1
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ATPWRG4Q1
IC MULTIVIBRATOR 10.5NS 16TSSOP

IC MULTIVIBRATOR 10.5NS 16TSSOP

Supplier's Site
Multivibrators SN74LV123ATPWRG4Q1
IC MULTIVIBRATOR 10.5NS 16TSSOP

IC MULTIVIBRATOR 10.5NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ATPWRG4Q1 784706-SN74LV123ATPWRG4Q1 296-23913-2-ND SN74LV123ATPWRG4Q1 SN74LV123ATPWRG4Q1 SN74LV123ATPWRG4Q1 SN74LV123ATPWRG4Q1
Product Name SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators Logic - Logic - Multivibrators - SN74LV123ATPWRG4Q1 Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - 4528BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP
View Details
2 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 7604201EA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWRE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details