Texas Instruments LMK01000 1.6 GHz High Performance Clock Buffer, Divider, and Distributor LMK01000ISQX/NOPB

Description
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85
Request a Quote Datasheet
Description
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMK01000 1.6 GHz High Performance Clock Buffer, Divider, and Distributor - LMK01000ISQX/NOPB - Texas Instruments
Dallas, TX, United States
LMK01000 1.6 GHz High Performance Clock Buffer, Divider, and Distributor
LMK01000ISQX/NOPB
LMK01000 1.6 GHz High Performance Clock Buffer, Divider, and Distributor LMK01000ISQX/NOPB
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85

1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number LMK01000ISQX/NOPB
Product Name LMK01000 1.6 GHz High Performance Clock Buffer, Divider, and Distributor
Clock Frequency 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 4020BE - 161868-4020BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
View Details
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
4 suppliers
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider - CDCLVD1213RGTR - Texas Instruments
Specs
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V
View Details