Quad Wideband Video Op Amp 14-TSSOP -40 to 85
Video Amp, 4 Current Feedback 14-TSSOP
400MHz Quad Video Amp, 1800V/µs Slew Rate, TSSOP Product overview: LMH6722MT/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400MHz, 1800V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 400MHz, 1800V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722MT/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, BIPolar, PDSO14
Operational Amplifier, 4 Func, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 141304-LMH6722MT/NOP
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Video Amp 4 Current Feedback 14-TSSOP
Video Amp 4 Current Feedback 14-TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
Operational Amplifiers - Op Amps Quad WB Video Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6722MT/NOPB | LMH6722MT/NOPB-ND | 737-LMH6722MT/NOPB | LMH6722MT/NOPB | 141304-LMH6722MT/NOPB | LMH6722MT/NOPB | LMH6722MT/NOPB | LMH6722MT/NOPB |
| Product Name | LMH6722 Quad Wideband Video Op Amp | Video Amps and Modules | Quad 400MHz 1800V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MT/NOPB | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | |||||
| VOS | 6 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps |