4-Channel Video Amplifier with 1-SD and 3-HD 8th-Order Filters and 6-dB Gain 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032165-THS7376IPWR
Packaging: Reel - TR
Applications: DVD, Blu-Ray
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Slew Rate: 375 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 37mA
Channel Output Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Video Amp, 4 DVD, Blu-Ray 14-TSSOP
Video Amp, 4 DVD, Blu-Ray 14-TSSOP
Video Amp, 4 DVD, Blu-Ray 14-TSSOP
Video Amp Quad 5.5V 14-Pin TSSOP T/R Product overview: THS7376IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7376IPWR can be used for catalog matching and distributor lookup.
IC AMP DVD BLU-RAY 14TSSOP
Video Amp 4 DVD, Blu-Ray 14-TSSOP
Video Amplifiers 4-CH Video Amp
IC AMP DVD BLU-RAY 14TSSOP
IC AMP DVD BLU-RAY 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7376IPWR | 032165-THS7376IPWR | 296-40584-2-ND | 737-THS7376IPWR | THS7376IPWR | THS7376IPWR | THS7376IPWR | THS7376IPWR | THS7376IPWR |
| Product Name | THS7376 4-Channel Video Amplifier with 1-SD and 3-HD 8th-Order Filters and 6-dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7376IPWR | Video Amps and Modules | Quad 5.5V TSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | 3.3 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | 110 mA | ||
| Operating Range | DVD, Blu-Ray |