Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 14-SOIC
Wideband, Low Power, Linear Variable Gain Amplifier, SOIC-14
IC VARIABLE GAIN 1 CIRC 14SOIC Product overview: LMH6503MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6503MA can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6503MA | LMH6503MA-ND | LMH6503MA | 687-LMH6503MA | LMH6503MA | LMH6503MA | LMH6503MA | LMH6503MA |
| Product Name | LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Variable Gain Amplifiers | |||||||
| Package Type | SOIC,TSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | Bulk | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Source Current (IS) | 37 milliamps | 37 milliamps | 37 milliamps | 37 milliamps | ||||
| Slew Rate | 1800 V/µs | 1800 V/µs | 0.0018 V/µs | 1800 V/µs | 1800 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |