The LMH0040 is a 3 Gbps SDI serializer with an LVDS interface for FPGA attachment, supporting SMPTE 424M, SMPTE 292M, SMPTE 259M-C, and DVB-ASI standards, and includes an integrated cable driver. It is packaged in a 48-pin WQFN with an industrial temperature range of -40°C to 85°C and has a typical power dissipation of 440 mW with 30 ps output jitter in HD and 3G modes.
HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface 48-WQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Serdes |
| Product Number | LMH0040SQE/NOPB |
| Product Name | LMH0040 HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface |
| Package Type | Other; WQFN |