10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB902QSQX/NOPB | DS90UB902QSQX/NOPB-ND |
| Product Name | DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |