1080p Dual FPD-Link III Serializer 64-VQFN -40 to 105
3.36Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
3.36Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
IC SER/DESR 25-170MHZ FPD 64VQFN
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB947TRGCRQ1 | 296-DS90UB947TRGCRQ1CT-ND |
| Product Name | DS90UB947-Q1 1080p Dual FPD-Link III Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN | Other; 64-VFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |