Texas Instruments LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIM-3/NOPB

Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-3/NOPB - Texas Instruments
Dallas, TX, United States
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
LM75BIM-3/NOPB
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIM-3/NOPB
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125

Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1218585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1218585
Temperature & Humidity Sensor ICs 1218585
Digital Temperature Sensor,LM75BIM-3

Digital Temperature Sensor,LM75BIM-3

Supplier's Site
Temperature & Humidity Sensor ICs - 5045632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5045632P
Temperature & Humidity Sensor ICs 5045632P
Digital Temperature Sensor,LM75BIM-3

Digital Temperature Sensor,LM75BIM-3

Supplier's Site
Analog and Digital Output - LM75BIM-3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75BIM-3/NOPB-ND
Analog and Digital Output LM75BIM-3/NOPB-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3/NOPB - 019437-LM75BIM-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3/NOPB
019437-LM75BIM-3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3/NOPB 019437-LM75BIM-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019437-LM75BIM-3/NOP B Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019437-LM75BIM-3/NOPB
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75BIM-3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75BIM-3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75BIM-3/NOPB
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Sensor, Temp, 9Bit, +/-3Deg, 3.3V, 8Sop; Ic Output Type Texas Instruments - 28AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, 9Bit, +/-3Deg, 3.3V, 8Sop; Ic Output Type Texas Instruments
28AH3613
Sensor, Temp, 9Bit, +/-3Deg, 3.3V, 8Sop; Ic Output Type Texas Instruments 28AH3613
SENSOR, TEMP, 9BIT, +/-3DEG, 3.3V, 8SOP; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

SENSOR, TEMP, 9BIT, +/-3DEG, 3.3V, 8SOP; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM75BIM-3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75BIM-3/NOPB
Analog and Digital Output LM75BIM-3/NOPB
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75BIM-3/NOPB 1218585 LM75BIM-3/NOPB-ND 019437-LM75BIM-3/NOPB LM75BIM-3/NOPB 28AH3613 LM75BIM-3/NOPB
Product Name LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensor, Temp, 9Bit, +/-3Deg, 3.3V, 8Sop; Ic Output Type Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
LM56 Dual Output Low Power Thermostat - LM56CIM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers