Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1147IPW ADS1147IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141603-ADS1147IPW Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Features: PGA Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 3 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS1147 Categories: Integrated Circuits (ICs) Sampling Rate: 2k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): ADS1147IPWR; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141603-ADS1147IPW Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Features: PGA Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 3 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS1147 Categories: Integrated Circuits (ICs) Sampling Rate: 2k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): ADS1147IPWR; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1147IPW - 1141603-ADS1147IPW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1147IPW
1141603-ADS1147IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1147IPW 1141603-ADS1147IPW
Manufacturer: Texas Instruments Win Source Part Number: 1141603-ADS1147IPW Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Features: PGA Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 3 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS1147 Categories: Integrated Circuits (ICs) Sampling Rate: 2k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): ADS1147IPWR; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141603-ADS1147IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Features: PGA
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 3
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS1147
Categories: Integrated Circuits (ICs)
Sampling Rate: 2k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): ADS1147IPWR;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1141603-ADS1147IPW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1147IPW
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details