Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144234-LM75AIMME/NOP
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -55C-125C 8VSSOP
DIGITAL TEMP SENSOR, +/-2DEGC, VSSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM75AIMME/NOPB | LM75AIMME/NOPBTR-ND | 144234-LM75AIMME/NOPB | LM75AIMME/NOPB | 29AH6413 | LM75AIMME/NOPB |
| Product Name | LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMME/NOPB | Analog and Digital Output | Digital Temp Sensor, +/-2Degc, Vssop-8; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |