The DRV5053VAQDBZR is a 2.5 V to 38 V analog bipolar Hall effect sensor with a sensitivity of -90 mV/mT, offering a linear 0-V to 2-V output that distinguishes magnetic field polarity. It features internal protection against reverse supply up to -22 V, load dump up to 40 V, and output short-circuit or overcurrent conditions. The device operates from -40°C to 125°C and has a fast 35 µs power-on time. It is packaged in a 3-pin SOT-23 surface-mount package measuring 2.92 mm × 1.30 mm with a typical quiescent output of 1 V at zero magnetic field. The output stage can sink 2.3 mA and source 300 µA.
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 843269-DRV5053VAQDBZ
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Texas Instruments DRV5053VAQDBZR
Texas Instruments DRV5053VAQDBZR
Texas Instruments DRV5053VAQDBZR
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053VAQDBZR | 843269-DRV5053VAQDBZR | 2088502P | 2088502 | DRV5053VAQDBZR | DRV5053VAQDBZR |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQDBZR | Motion Sensor ICs | Motion Sensor ICs | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic | ||
| Applications | Industrial | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |