Texas Instruments DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor DRV5013ADQDBZTQ1

Description
Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Dallas, TX, United States
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor
DRV5013ADQDBZTQ1
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor DRV5013ADQDBZTQ1
Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125

Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQDBZTQ1 - 1034119-DRV5013ADQDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQDBZTQ1
1034119-DRV5013ADQDBZTQ1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQDBZTQ1 1034119-DRV5013ADQDBZTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1034119-DRV5013ADQDB ZTQ1 Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Purpose: Latch Supply Voltage - Operating: 2.7 V to 38 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034119-DRV5013ADQDBZTQ1
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5013ADQDBZTQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5013ADQDBZTQ1
MAGNETIC SWITCH LATCH

MAGNETIC SWITCH LATCH

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5013ADQDBZTQ1 1034119-DRV5013ADQDBZTQ1 DRV5013ADQDBZTQ1
Product Name DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQDBZTQ1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Temperature Magnetic Magnetic
Applications Automobile
Standards and Certifications RoHS
Input Voltage 2.7 to 28 volts 2.7 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Switches (Solid State) - TMAG5110B4AQDBVRQ1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.5 to 38 volts
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers