Texas Instruments LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CIMMX-3

Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Request a Quote Datasheet
Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-3 - Texas Instruments
Dallas, TX, United States
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor
LM70CIMMX-3
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CIMMX-3
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150

SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-3 - 1200608-LM70CIMMX-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-3
1200608-LM70CIMMX-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-3 1200608-LM70CIMMX-3
Manufacturer: Texas Instruments Win Source Part Number: 1200608-LM70CIMMX-3 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -10°C ~ 65°C (-55°C ~ 150°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Family Name: LM70 Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): TC72-3.3MUA; AD7314ARMZ-REEL7; AD7314ARM; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200608-LM70CIMMX-3
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-55°C ~ 150°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Family Name: LM70
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): TC72-3.3MUA; AD7314ARMZ-REEL7; AD7314ARM;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V

Buy Now
Analog and Digital Output - LM70CIMMX-3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM70CIMMX-3TR-ND
Analog and Digital Output LM70CIMMX-3TR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CIMMX-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CIMMX-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CIMMX-3
SERIAL SWITCH/DIGITAL SENSOR, 11

SERIAL SWITCH/DIGITAL SENSOR, 11

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CIMMX-3 1200608-LM70CIMMX-3 LM70CIMMX-3TR-ND LM70CIMMX-3
Product Name LM70 SPI/10-Bit plus Sign Digital Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
8 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers