Precision Centigrade Temperature Sensor 3-TO-92 -40 to 110
Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 131225-LM35CZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 110°C
Accuracy - Highest (Lowest): ±1°C
Family Name: LM35
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AC2626-L4-SS; ISL71590SEHX/SAMPLE;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
LM35CZ/NOPB, Temp & Humidity Sensors
LM35CZ/NOPB, Temp & Humidity Sensors
LM35CZ/NOPB, Temp & Humidity Sensors
LM35 0.5C TEMPERATURE SENSOR WIT
SENSOR ANALOG -40C-110C TO92-3
IC, TEMP SENSOR, 30V; IC Output Type:Voltage; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+110°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:30V; RoHS Compliant: Yes
SENSOR ANALOG -40C-110C TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35CZ/NOPB | LM35CZ/NOPB-ND | 131225-LM35CZ/NOPB | 1977268P | 1977267 | LM35CZ/NOPB | 17AH9137 | LM35CZ/NOPB |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CZ/NOPB | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Ic, Temp Sensor, 30V; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | Military | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |