SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082842-LM70CIMM-5
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
SERIAL SWITCH/DIGITAL SENSOR, 11
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM70CIMM-5 | LM70CIMM-5TR-ND | 082842-LM70CIMM-5 | LM70CIMM-5 |
| Product Name | LM70 SPI/10-Bit plus Sign Digital Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMM-5 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |