Texas Instruments PMIC - PMIC - Thermal Management - AMC6821SDBQR AMC6821SDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 009681-AMC6821SDBQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Family Name: AMC6821 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AMC6821SDBQ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009681-AMC6821SDBQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Family Name: AMC6821 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AMC6821SDBQ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - AMC6821SDBQR - 009681-AMC6821SDBQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - AMC6821SDBQR
009681-AMC6821SDBQR
PMIC - PMIC - Thermal Management - AMC6821SDBQR 009681-AMC6821SDBQR
Manufacturer: Texas Instruments Win Source Part Number: 009681-AMC6821SDBQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Family Name: AMC6821 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AMC6821SDBQ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 009681-AMC6821SDBQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: SMBus
Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Sensor Type: Internal and External
Accuracy: ±2°C
Sensing Temperature: -40°C to 125°C
Output Alarm: Yes
Output Fan: Yes
Family Name: AMC6821
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Temperature Monitor
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AMC6821SDBQ;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
AMC6821SDBQR
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management AMC6821SDBQR
IC TEMP MONTR/PWM FANCTRL 16SSOP

IC TEMP MONTR/PWM FANCTRL 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 009681-AMC6821SDBQR AMC6821SDBQR
Product Name PMIC - PMIC - Thermal Management - AMC6821SDBQR Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-015A-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers