Texas Instruments LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CIMM-5/NOPB

Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Request a Quote Datasheet
Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMM-5/NOPB - Texas Instruments
Dallas, TX, United States
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor
LM70CIMM-5/NOPB
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CIMM-5/NOPB
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150

SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150

Buy Now Datasheet
Analog and Digital Output - LM70CIMM-5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM70CIMM-5/NOPBCT-ND
Analog and Digital Output LM70CIMM-5/NOPBCT-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM70CIMM-5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM70CIMM-5/NOPBDKR-ND
Analog and Digital Output LM70CIMM-5/NOPBDKR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM70CIMM-5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM70CIMM-5/NOPBTR-ND
Analog and Digital Output LM70CIMM-5/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMM-5/NOPB - 019424-LM70CIMM-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMM-5/NOPB
019424-LM70CIMM-5/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMM-5/NOPB 019424-LM70CIMM-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019424-LM70CIMM-5/NO PB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-55°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019424-LM70CIMM-5/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CIMM-5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CIMM-5/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CIMM-5/NOPB
SENSOR DIGITAL -55C-150C 8VSSOP

SENSOR DIGITAL -55C-150C 8VSSOP

Supplier's Site
Ic, Temp Sensor, 3.6V, Smd; Ic Output Type Texas Instruments - 29AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 3.6V, Smd; Ic Output Type Texas Instruments
29AH6399
Ic, Temp Sensor, 3.6V, Smd; Ic Output Type Texas Instruments 29AH6399
IC, TEMP SENSOR, 3.6V, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, 3.6V, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CIMM-5/NOPB LM70CIMM-5/NOPBCT-ND 019424-LM70CIMM-5/NOPB LM70CIMM-5/NOPB 29AH6399
Product Name LM70 SPI/10-Bit plus Sign Digital Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMM-5/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Temp Sensor, 3.6V, Smd; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers