The DRV5013-Q1 is an automotive-grade digital bipolar-latch Hall effect sensor with an open-drain output capable of sinking 30 mA. It operates from 2.7 V to 38 V and includes reverse polarity, load dump, and output short-circuit protection. The part is AEC-Q100 qualified for Grade 1 operation from -40°C to 125°C and is available in a surface-mount 3-pin SOT-23 package measuring 2.92 mm × 2.37 mm. The device has a magnetic sensitivity of ±6 mT (AG option) and a power-on time of 35 µs.
Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034124-DRV5013AGQDB
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 9mT Trip, -9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 125°C
Alternative Parts (Cross-Reference): DRV5013AGQDBZR; DRV5013AGQDBZRQ1; TLE49613MXTMA1;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013AGQDBZTQ1 | 1034124-DRV5013AGQDBZTQ1 | DRV5013AGQDBZTQ1 |
| Product Name | DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Automobile | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.7 to 28 volts | 2.7 to 38 volts |