Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIZ/LFT2

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM61 is a precision integrated-circuit temperature sensor with a linear 10 mV/°C output slope and 600 mV DC offset, designed for single-supply operation from 2.7 V to 10 V. It is available in TO-92 packaging with a body size of 4.30 mm × 4.30 mm, and operates over a temperature range of -30°C to 100°C with a maximum accuracy of ±4°C across that range. The device draws a maximum of 125 µA at 25°C and has a maximum output impedance of 800 Ω. It is UL recognized and exhibits a maximum nonlinearity of ±0.8°C. The LM61CIZ/LFT2 variant is rated for the full -30°C to 100°C temperature range and uses the TO-92 package.

Datasheet Summary
Powered by GS/AI

The LM61 is a precision integrated-circuit temperature sensor with a linear 10 mV/°C output slope and 600 mV DC offset, designed for single-supply operation from 2.7 V to 10 V. It is available in TO-92 packaging with a body size of 4.30 mm × 4.30 mm, and operates over a temperature range of -30°C to 100°C with a maximum accuracy of ±4°C across that range. The device draws a maximum of 125 µA at 25°C and has a maximum output impedance of 800 Ω. It is UL recognized and exhibits a maximum nonlinearity of ±0.8°C. The LM61CIZ/LFT2 variant is rated for the full -30°C to 100°C temperature range and uses the TO-92 package.

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61CIZ/LFT2
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIZ/LFT2
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/LFT2 - 801828-LM61CIZ/LFT2 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/LFT2
801828-LM61CIZ/LFT2
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/LFT2 801828-LM61CIZ/LFT2
Manufacturer: Texas Instruments Win Source Part Number: 801828-LM61CIZ/LFT2 Packaging: Reel Mounting Style: Through Hole Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-30°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Supplier Device Package: TO-92-3 Temperature Range - Operating: -30°C ~ 100°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 801828-LM61CIZ/LFT2
Packaging: Reel
Mounting Style: Through Hole
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C (-30°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Analog and Digital Output - 296-LM61CIZ/LFT2TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61CIZ/LFT2TR-ND
Analog and Digital Output 296-LM61CIZ/LFT2TR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Analog and Digital Output - 296-LM61CIZ/LFT2CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61CIZ/LFT2CT-ND
Analog and Digital Output 296-LM61CIZ/LFT2CT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Analog and Digital Output - LM61CIZ/LFT2 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61CIZ/LFT2
Analog and Digital Output LM61CIZ/LFT2
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIZ/LFT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIZ/LFT2
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIZ/LFT2
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIZ/LFT2 801828-LM61CIZ/LFT2 296-LM61CIZ/LFT2TR-ND LM61CIZ/LFT2 LM61CIZ/LFT2
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/LFT2 Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-145/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers