The LM56BIM is a dual output low power thermostat with two programmable temperature trip points and 5°C typical hysteresis, designed for thermal management in battery-powered and industrial systems. It operates from a 2.7V to 10V supply, draws a maximum supply current of 230 μA, and uses a 1.250V internal reference. The device features digital TTL-compatible outputs that switch based on preset temperature thresholds. It is available in an 8-pin SOIC package with an operating temperature range of -40°C to +125°C. Temperature trip point accuracy at +25°C is ±2°C maximum, and ±3°C maximum across the full temperature range. Internal hysteresis is fixed at 5°C. External resistors set the trip points using a 27kΩ total resistance network.
Dual Output Low Power Thermostat 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082831-LM56BIM
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM56BIM/NOPB; LM56BIMX; LM56BIM/HAPB; LM56BIM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
SENSOR ANALOG -40C-125C 8SOIC
SENSOR ANALOG -40C-125C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56BIM | 082831-LM56BIM | 296-41565-5-ND | LM56BIM | LM56BIM |
| Product Name | LM56 Dual Output Low Power Thermostat | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIM | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |