SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 092847-LM45CIM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM45
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Alternative Parts (Cross-Reference): TC02VNBG; TC02VNB; TC03VNB;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3
SENSOR ANALOG -20C-100C SOT23-3
SENSOR ANALOG -20C-100C SOT23-3
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM45CIM3X | 092847-LM45CIM3X | LM45CIM3XTR-ND | LM45CIM3X | LM45CIM3X |
| Product Name | LM45 SOT-23 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3X | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Input Voltage | 4 to 10 volts | 4 to 10 volts | 4 to 10 volts | 4 to 10 volts | |
| Impedance | 0.0350 kohms |