Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082850-LM75BIMM-3
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Test & Measurement
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
SERIAL SWITCH/DIGITAL SENSOR, 9
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM75BIMM-3 | 082850-LM75BIMM-3 | LM75BIMM-3TR-ND | LM75BIMM-3 | LM75BIMM-3 |
| Product Name | LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIMM-3 | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |