Texas Instruments LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5X-1HJ/NOPB

Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23
Request a Quote
Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM27 is a precision, low-power thermostat with a factory preset trip point between 120°C and 150°C, designed for thermal management in microprocessors, appliances, and industrial systems. It is housed in a 5-lead SOT-23 package and operates from a 2.7V to 5.5V supply with a maximum power supply current of 40µA. The device has ±3°C temperature accuracy, supports programmable hysteresis of 2°C or 10°C, and features an open-drain active-low overtemperature shutdown output. An analog temperature output with a -10.7mV/°C slope is provided for system monitoring.

Datasheet Summary
Powered by GS/AI

The LM27 is a precision, low-power thermostat with a factory preset trip point between 120°C and 150°C, designed for thermal management in microprocessors, appliances, and industrial systems. It is housed in a 5-lead SOT-23 package and operates from a 2.7V to 5.5V supply with a maximum power supply current of 40µA. The device has ±3°C temperature accuracy, supports programmable hysteresis of 2°C or 10°C, and features an open-drain active-low overtemperature shutdown output. An analog temperature output with a -10.7mV/°C slope is provided for system monitoring.

Suppliers

Company
Product
Description
Supplier Links
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-1HJ/NOPB - Texas Instruments
Dallas, TX, United States
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat
LM27CIM5X-1HJ/NOPB
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5X-1HJ/NOPB
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23

SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-1HJ/NOPB - 114811-LM27CIM5X-1HJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-1HJ/NOPB
114811-LM27CIM5X-1HJ/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-1HJ/NOPB 114811-LM27CIM5X-1HJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114811-LM27CIM5X-1HJ /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 130°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114811-LM27CIM5X-1HJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 130°C
Output Function: /OverTemp, VTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM27CIM5X-1HJ/NOPB 114811-LM27CIM5X-1HJ/NOPB
Product Name LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-1HJ/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Moisture Sensors, Humidity - HDC1000YPA - 44375-HDC1000YPA - Win Source Electronics
Specs
Sensor Type Humidity
Applications Medical; Automobile; Consumer
Package / Mounting Surface Mount (SMD)
View Details