SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 093101-LM50CIM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM50
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): TC02VNB; TC03VNB; XC31BPN30AMR; S-8110CNB-DRA-TF;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
ANALOG VOLTAGE OUTPUT SENSOR, 0.
SENSOR ANALOG -40C-125C SOT23-3
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM50CIM3X | 093101-LM50CIM3X | LM50CIM3XTR-ND | LM50CIM3X | LM50CIM3X |
| Product Name | LM50 SOT-23 Single-Supply Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3X | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |