Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3X

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM60CIM3X is a precision integrated-circuit temperature sensor with a linear output of 6.25 mV/°C and a 424 mV DC offset, operating from a 2.7V to 10V supply. It is packaged in a 3-pin SOT-23 with dimensions of 2.37 mm × 2.92 mm and provides a temperature accuracy of ±4°C maximum over the −40°C to +125°C range. The device has a maximum quiescent current of 70 μA at 25°C, limiting self-heating to 0.1°C in still air. Its output voltage ranges from 174 mV to 1205 mV across the full temperature range. The SOT-23 package supports surface-mount applications and the device operates with minimal external circuitry due to its calibrated offset and linearity.

Datasheet Summary
Powered by GS/AI

The LM60CIM3X is a precision integrated-circuit temperature sensor with a linear output of 6.25 mV/°C and a 424 mV DC offset, operating from a 2.7V to 10V supply. It is packaged in a 3-pin SOT-23 with dimensions of 2.37 mm × 2.92 mm and provides a temperature accuracy of ±4°C maximum over the −40°C to +125°C range. The device has a maximum quiescent current of 70 μA at 25°C, limiting self-heating to 0.1°C in still air. Its output voltage ranges from 174 mV to 1205 mV across the full temperature range. The SOT-23 package supports surface-mount applications and the device operates with minimal external circuitry due to its calibrated offset and linearity.

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60CIM3X
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3X
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X - 092783-LM60CIM3X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X
092783-LM60CIM3X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X 092783-LM60CIM3X
Manufacturer: Texas Instruments Win Source Part Number: 092783-LM60CIM3X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092783-LM60CIM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM60CIM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3XTR-ND
Analog and Digital Output LM60CIM3XTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60CIM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60CIM3X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60CIM3X
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60CIM3X 092783-LM60CIM3X LM60CIM3XTR-ND LM60CIM3X
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA - 1197862-LM26CIM5-YHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers