The LM56CIM is a dual output low power thermostat with two digital temperature trip points and 5°C typical hysteresis, designed for thermal management in battery-powered and industrial systems. It operates from a 2.7V to 10V supply, draws a maximum supply current of 230 ΦA, and uses an internal 1.250V reference with temperature sensor output defined by 6.20 mV/°C plus 395 mV. Temperature trip point accuracy at +25°C is ±3°C maximum, and ±4°C maximum over the full -40°C to +125°C operating range. It is housed in an 8-pin SOIC package with a thermal resistance of 110°C/W and a maximum junction temperature of 125°C.
Dual Output Low Power Thermostat 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200486-LM56CIM
Packaging: Tube
Mounting Style: SMD
Features: Output Switch
Output Type: Analog Voltage
Test Condition: 25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
SENSOR ANALOG -40C-125C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56CIM | 1200486-LM56CIM | LM56CIM-ND | LM56CIM |
| Product Name | LM56 Dual Output Low Power Thermostat | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIM | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |