Texas Instruments LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3X/NOPB

Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor
LM50BIM3X/NOPB
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3X/NOPB
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X/NOPB - 019383-LM50BIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X/NOPB
019383-LM50BIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X/NOPB 019383-LM50BIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019383-LM50BIM3X/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 100°C Accuracy - Highest (Lowest): ±2°C (-3.5°C) Family Name: LM50 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-25°C to 100°C) Alternative Parts (Cross-Reference): LM50QIM3/NOPB; LM50QIM3X/NOPB; TC02VNB; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019383-LM50BIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 100°C
Accuracy - Highest (Lowest): ±2°C (-3.5°C)
Family Name: LM50
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-25°C to 100°C)
Alternative Parts (Cross-Reference): LM50QIM3/NOPB; LM50QIM3X/NOPB; TC02VNB;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - LM50BIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50BIM3X/NOPBDKR-ND
Analog and Digital Output LM50BIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50BIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50BIM3X/NOPBCT-ND
Analog and Digital Output LM50BIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50BIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50BIM3X/NOPBTR-ND
Analog and Digital Output LM50BIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50BIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50BIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50BIM3X/NOPB
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site
Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments - 52AH7197 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments
52AH7197
Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments 52AH7197
TEMPERATURE SENSOR, 2DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 2DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM50BIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50BIM3X/NOPB
Analog and Digital Output LM50BIM3X/NOPB
LM50 +2C ANALOG OUTPUT TEMPERATU

LM50 +2C ANALOG OUTPUT TEMPERATU

Supplier's Site Datasheet
Analog and Digital Output - LM50BIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50BIM3X/NOPB
Analog and Digital Output LM50BIM3X/NOPB
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50BIM3X/NOPB 019383-LM50BIM3X/NOPB LM50BIM3X/NOPBDKR-ND LM50BIM3X/NOPB 52AH7197 LM50BIM3X/NOPB
Product Name LM50 SOT-23 Single-Supply Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3X/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts 4.5 to ? volts 4.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM135 Precision Temperature Sensor - LM135H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM335 Precision Temperature Sensor - LM335Z/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5X-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers