The LM49350 is a high-performance audio subsystem integrating a stereo DAC, stereo ADC, ground-referenced cap-less stereo headphone amplifier, earpiece amplifier, and ultra-low EMI Class D loudspeaker amplifier for mobile and portable devices. It is available in a 3.5 mm × 3.5 mm 36-bump DSBGA package. The headphone amplifier delivers 69 mW per channel into a 32 Ω load at 3.3 V, while the loudspeaker amplifier provides up to 1.2 W into an 8 Ω load at 5 V and 495 mW at 3.3 V. It supports dual bidirectional I2S/PCM audio interfaces, I2C control, 96 dB SNR DAC, 94 dB SNR ADC, and operates with supply voltages from 1.7 V to 2.0 V for digital, 2.7 V to 5.5 V for analog and loudspeaker supplies, and 1.6 V to 4.5 V for I/O. The device operates from -40°C to 85°C.
High Perf Codec Sub-Sys w/ Gnd-Ref St Headph Amp Ultra Low EMI Class D Loudspkr Amp 36-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 299209-LM49350RL
Packaging: Reel - TR
Type: Class D
Features: 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 69mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Dimension: 36-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Interface - CODECs Hi Perf Audio Codec Subsystem
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM49350RL/NOPB | 299209-LM49350RL | LM49350RL/NOPB |
| Product Name | LM49350 High Perf Codec Sub-Sys w/ Gnd-Ref St Headph Amp Ultra Low EMI Class D Loudspkr Amp | Linear - Linear - Amplifiers - Audio - LM49350RL/NOPB | Interface - CODECs |
| Device Type | Codec |