The TLV320AIC3212 is a low-power stereo audio codec with integrated DirectPath headphone drivers, a differential receiver output, and stereo Class-D speaker amplifiers, designed for portable audio applications. It is housed in a 4.81mm × 4.81mm × 0.625mm, 81-ball WCSP (YZF) package and operates over a temperature range of -40°C to 85°C. The device supports audio playback and recording from 8 kHz to 192 kHz, features PowerTune technology for adjustable power-performance trade-offs, and includes three independent digital audio serial interfaces supporting I2S, DSP/TDM, LJF, RJF, and mono PCM formats. The stereo Class-D speakers deliver 1.7 W into 8 Ω at 5.5 V with 10% THD+N and 1.4 W at 1% THD+N. The headphone drivers provide 30 mW of output power and eliminate the need for DC-blocking capacitors. The device also includes a 12-bit SAR ADC for system voltage and temperature monitoring, and supports SPI and I2C control interfaces.
Low Power Stereo Codec with Integrated Class-D Speakers, Earpiece Driver, DirectPath 81-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 113993-TLV320AIC3212
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 101
Dynamic Range, ADCs / DACs (db) Typ: 93 / 101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA (4.81x4.81)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
PCM Audio Codec 2ADC / 2DAC Ch 81-Pin DSBGA T/R Product overview: TLV320AIC3212IYZFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3212IYZ
IC AUDIO CODEC W/AMP 81DSBGA
Stereo Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
IC AUDIO CODEC W/AMP 81DSBGA
Interface - CODECs Low Pwr Stereo Codec
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3212IYZFR | 113993-TLV320AIC3212IYZFR | 296-36752-2-ND | 716-TLV320AIC3212IYZFR | TLV320AIC3212IYZFR | TLV320AIC3212IYZFR | TLV320AIC3212IYZFR | TLV320AIC3212IYZFR |
| Product Name | TLV320AIC3212 Low Power Stereo Codec with Integrated Class-D Speakers, Earpiece Driver, DirectPath | Interface - Interface - CODECs - TLV320AIC3212IYZFR | CODECS | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA | BGA; 81-DSBGA (4.81x4.81) | 81-UFBGA, DSBGA | 81-UFBGA, DSBGA | BGA; 81-UFBGA, DSBGA | DSBGA-81 |