The PCM2912 is a single-chip USB audio codec with a full-speed USB 2.0 interface, a mono microphone input, and a stereo headphone output. It operates from a single 5 V bus-powered supply and includes a 16-bit delta-sigma ADC and DAC with sampling rates of 8, 11.025, 16, 22.05, 32, 44.1, and 48 kHz. The device features an on-chip 6 MHz clock source, microphone bias and amplification, programmable gain stages, and a sidetone attenuator. Analog performance includes 92 dB SNR and 90 dB dynamic range at 5 V supply with THD+N of 0.01% for high-impedance loads and 0.02% for 32 Ω loads. Output power is 13 mW into 32 Ω and 25 mW into 16 Ω. The codec supports adaptive and asynchronous isochronous USB transfers and is certified by USB-IF. It is packaged in a 32-pin TQFP with an operating temperature range of -25°C to 85°C.
Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
IC AUDIO CODEC 16BIT USB 32TQFP
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
Audio D/A Converter ICs 16B Audio CODEC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2912PJTG4 | PCM2912PJTG4-ND | PCM2912PJTG4 | PCM2912PJTG4 | PCM2912PJTG4 |
| Product Name | PCM2912 Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output | CODECS | Interface - CODECs | CODECS | Audio D/A Converter ICs |
| Technology | USB | USB | USB | ||
| Device Type | Codec | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |