2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1054588-LM48312TLE/N
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.6W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 2.6W 9USMD
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.6W 9USMD
Audio Amplifiers 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM48312TLE/NOPB | 296-LM48312TLE/NOPBTR-ND | 1054588-LM48312TLE/NOPB | LM48312TLE/NOPB | LM48312TLE/NOPB | LM48312TLE/NOPB | LM48312TLE/NOPB |
| Product Name | LM48312 2.6W, Ultra-Low EMI, Filterless, Mono Class D Audio Power Amplifier with E2S | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48312TLE/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA | 9-WFBGA, DSBGA | 9-uSMD | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA |