Texas Instruments 0.15W Audio Amplifier LM4808MX

Description
AUDIO AMPLIFIER, 0.15W, 2 CHANNE Product overview: LM4808MX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AMPLIFIER, 0.15W, 2 CHANNE Product overview: LM4808MX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15W Audio Amplifier
742-LM4808MX
0.15W Audio Amplifier 742-LM4808MX
AUDIO AMPLIFIER, 0.15W, 2 CHANNE Product overview: LM4808MX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MX can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER, 0.15W, 2 CHANNE Product overview: LM4808MX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4808MX - 1199962-LM4808MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4808MX
1199962-LM4808MX
Linear - Linear - Amplifiers - Audio - LM4808MX 1199962-LM4808MX
Manufacturer: Texas Instruments Win Source Part Number: 1199962-LM4808MX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199962-LM4808MX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
 - LM4808MX - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4808MX
Integrated Circuits (ICs) - Linear - Amplifiers LM4808MX
AUDIO AMPLIFIER, 0.15W, 2 CHANNE

AUDIO AMPLIFIER, 0.15W, 2 CHANNE

Supplier's Site
Audio Amplifiers - LM4808MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4808MX
Audio Amplifiers LM4808MX
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number 742-LM4808MX 1199962-LM4808MX LM4808MX LM4808MX LM4808MX
Product Name 0.15W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4808MX Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk SOP; SOP8 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active
Supply Voltage (VS) 5.5 to 2 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data