Texas Instruments LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808M/NOPB

Description
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4808 LM4808 Dual 105 mW Headphone Amplifier - LM4808M/NOPB - Texas Instruments
Dallas, TX, United States
LM4808 LM4808 Dual 105 mW Headphone Amplifier
LM4808M/NOPB
LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808M/NOPB
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85

LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 105mW 5.5MHz SOIC Audio Amplifier
742-LM4808M/NOPB
Dual 105mW 5.5MHz SOIC Audio Amplifier 742-LM4808M/NOPB
Dual 105mW Audio Amplifier, 67dB Gain, 5.5MHz, SOIC Product overview: LM4808M/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5MHz, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808M/NOPB can be used for catalog matching and distributor lookup.

Dual 105mW Audio Amplifier, 67dB Gain, 5.5MHz, SOIC Product overview: LM4808M/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5MHz, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4808M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4808M/NOPB-ND
Audio Amplifiers LM4808M/NOPB-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4808M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4808M/NOPB
IC AMP CLASS AB STER 150MW 8SOIC

IC AMP CLASS AB STER 150MW 8SOIC

Supplier's Site
Amplifier, Audio, Class Ab, 0.105W, Soic; Output Power Texas Instruments - 28AH3484 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Audio, Class Ab, 0.105W, Soic; Output Power Texas Instruments
28AH3484
Amplifier, Audio, Class Ab, 0.105W, Soic; Output Power Texas Instruments 28AH3484
AMPLIFIER, AUDIO, CLASS AB, 0.105W, SOIC; Output Power:105mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes

AMPLIFIER, AUDIO, CLASS AB, 0.105W, SOIC; Output Power:105mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Audio - LM4808M/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4808M/NOPB
Linear - Amplifiers - Audio LM4808M/NOPB
IC AMP CLASS AB STER 150MW 8SOIC

IC AMP CLASS AB STER 150MW 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4808M/NOPB
Audio Amplifiers LM4808M/NOPB
Audio Amplifiers LM4808 Dual 105 Mw Headphone Amp

Audio Amplifiers LM4808 Dual 105 Mw Headphone Amp

Buy Now Datasheet
Audio Amplifiers - LM4808M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4808M/NOPB
Audio Amplifiers LM4808M/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number LM4808M/NOPB 742-LM4808M/NOPB LM4808M/NOPB-ND LM4808M/NOPB 28AH3484 LM4808M/NOPB LM4808M/NOPB LM4808M/NOPB
Product Name LM4808 LM4808 Dual 105 mW Headphone Amplifier Dual 105mW 5.5MHz SOIC Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Amplifier, Audio, Class Ab, 0.105W, Soic; Output Power Texas Instruments Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
RoHS Compliant RoHS RoHS RoHS
Bandwidth 5.5 MHz
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Amplifiers - LM4805LQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage (VS) 6.1 to 2.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-WFQFN Exposed Pad
View Details
3 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details