The LM4755 is a stereo audio power amplifier capable of delivering 11W per channel into a 4Ω load or 7W per channel into an 8Ω load at 24V supply voltage and 10% THD+N, featuring an integrated mute function and internal gain resistors. It operates from a single supply ranging from 9V to 32V and is housed in a 9-lead DDPAK/TO-263 package. The device includes internal current limiting and thermal protection, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 2°C/W. The operating temperature range is -20°C to 80°C.
Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9
IC AMP CLASS AB STER 11W TO263-9
IC AMP CLASS AB STER 11W TO263-9
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4755TS/NOPB | LM4755TS/NOPB-ND | LM4755TS/NOPB | LM4755TS/NOPB | LM4755TS/NOPB |
| Product Name | LM4755 Stereo 11W Audio Power Amplifier with Mute | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9 to 40 volts | 9 to 32 volts | 32 to 9 volts | 9 to 32 volts | |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DDPAK/TO-263 | TO-263-10 (9 Leads + Tab) | TO-263-10 (9 Leads + Tab) | TO-263-10 (9 Leads + Tab) | |
| Features | Thermal Shutdown Protection |